Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Through Hole |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 30VDC |
RoHS Compliant | Yes |
Ultramin microswitch,0.05A,lever,RH PCB | RS |
DG Series Sub Mini SPDT 1.4 N Lever Right Angle Through Hole Snap Action Switch | Future Electronics |
Microswitch, Straight Lever, Spdt, 50Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a DG23B2LA?
Additional datasheets, footprints and schematics for DG23B2LA are listed on our Part Details page. You can also find images and similar parts to DG23B2LA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG23B2LA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG23B2LA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG23B2LA fall under?
The DG23B2LA is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to DG23B2LA when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG23B2LA you can contact the distributor directly for product support, shipping queries etc.
Is the DG23B2LA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DG23B2LA have stock available?
Authorised distributors including RS, Micros, Future Electronics and Newark Electronics have stock available or on a lead time for DG23B2LA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG23B2LA often in real-time on the comparison pages.
What if I can't find stock of DG23B2LA?
You can fill out our help required form which you can use to request a quote for DG23B2LA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.