Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 30VDC |
Limit Switch,straight,spdt,on-(On),pc Tail Terminal,roller Lever,pcb Hole Count:3 Rohs Compliant: Yes |Zf DG23-B1RA | Newark Electronics |
Sub-Miniature Snap Action Switch | Future Electronics |
MICROSWITCH, ROLLER LEVER, SPDT, 50mA | Farnell |
Where can I find additional details, specifications and documents for a DG23B1RA?
Additional datasheets, footprints and schematics for DG23B1RA are listed on our Part Details page. You can also find images and similar parts to DG23B1RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG23B1RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG23B1RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG23B1RA fall under?
The DG23B1RA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DG23B1RA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG23B1RA you can contact the distributor directly for product support, shipping queries etc.
Is the DG23B1RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG23B1RA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Boersig have stock available or on a lead time for DG23B1RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG23B1RA often in real-time on the comparison pages.
What if I can't find stock of DG23B1RA?
You can fill out our help required form which you can use to request a quote for DG23B1RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.