Status: | Unknown |
---|---|
Series: | DG Series |
RoHS: | Compliant |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 30VDC |
Product Range | DG Series |
RoHS Compliant | Yes |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Button, Spdt, 50Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a DG23-B1AA?
Additional datasheets, footprints and schematics for DG23-B1AA are listed on our Part Details page. You can also find images and similar parts to DG23-B1AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG23-B1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG23-B1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG23-B1AA fall under?
The DG23-B1AA is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to DG23-B1AA when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG23-B1AA you can contact the distributor directly for product support, shipping queries etc.
Is the DG23-B1AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DG23-B1AA have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, element14 and Newark Electronics have stock available or on a lead time for DG23-B1AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG23-B1AA often in real-time on the comparison pages.
What if I can't find stock of DG23-B1AA?
You can fill out our help required form which you can use to request a quote for DG23-B1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.