DFS154-60 Relays by Amperite

SOLID STATE FLASHER SPST-NO 60FPM 120VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Relay Mounting Panel
Load Current 12A
Switching Mode Zero Crossing
Timer Functions Repeat Cycle
Control Voltage AC Min 12V

Alternative Descriptions

Solid State Flasher Spst-No 60Fpm 120Vac | Newark Electronics
Flasher, solid state circuitryhockey puck, center hold mountepoxy encapsulated, fixed flas | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DFS154-60?

Additional datasheets, footprints and schematics for DFS154-60 are listed on our Part Details page. You can also find images and similar parts to DFS154-60 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DFS154-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFS154-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DFS154-60 fall under?

The DFS154-60 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Time Delay Relays - Solid State.

Can I view similar or alternative parts?

You can view similar parts to DFS154-60 when available in the Time Delay Relays - Solid State range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DFS154-60 you can contact the distributor directly for product support, shipping queries etc.

Is the DFS154-60 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DFS154-60 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for DFS154-60.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DFS154-60 often in real-time on the comparison pages.

What if I can't find stock of DFS154-60?

You can fill out our help required form which you can use to request a quote for DFS154-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay