Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$132.11
Silicon Manufacturer | Intel |
---|---|
Silicon Family Name | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | Z8350 |
Kit Contents | LattePanda 2G/32GB with Windows 10 Mini PC WiFi Antenna Printed Safety Precautions |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
LattePanda 2GB/32GB Computer Licenced | RS |
Lattepanda-Windows 10 Mini Pc 2Gb/32Gb | Newark Electronics |
DFRobot DFR0418 LattePanda - A Powerful Windows 10 Mini PC 2GB/32GB | Rapid Electronics |
DFRobot - LattePanda 2GB/32GB Computer Licenced | DFRobot DFR0418 | RS Americas |
Where can I find additional details, specifications and documents for a DFR0418?
Additional datasheets, footprints and schematics for DFR0418 are listed on our Part Details page. You can also find images and similar parts to DFR0418 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFR0418 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFR0418 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFR0418 fall under?
The DFR0418 is listed under DFRobot Parts.
Can I view similar or alternative parts?
You can view similar parts to DFR0418 when available in the DFRobot Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFR0418 you can contact the distributor directly for product support, shipping queries etc.
Is the DFR0418 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFR0418 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for DFR0418.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFR0418 often in real-time on the comparison pages.
What if I can't find stock of DFR0418?
You can fill out our help required form which you can use to request a quote for DFR0418 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.