Status: | Unknown |
---|---|
Series: | DFLU1 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
504,000
in stock
|
Buy Now | |
RS
from US$0.13
|
67,075
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
75
in stock
|
Buy Now | |
element14
from US$0.14
|
75
in stock
|
Buy Now | |
Farnell
from US$0.13
|
75
in stock
|
Buy Now | |
Avnet Silica
-
|
69,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | PowerDI 123 |
No. of Pins | 2 Pin, 2Pins |
Product Range | DFLU1 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Fast Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
DFLU1400 Series 400 V 1 A Surface Mount Super-Fast Rectifier - PowerDI-123 | Future Electronics |
Diode Fast 1A 400V 25ns PowerDI123 | RS |
Diode Switching 400V 1A 2-Pin PowerDI 123 T/R | Avnet Asia |
SI-DIODE 1A 400V POWERDI123 | Rutronik |
Diode, Super Fast, 1A, 400V, Powerdi-123 | Newark Electronics |
DIODE, SUP FAST, 400V, 1A, PWRDI 123 | element14 |
Diode Fast 1A 400V 25ns PowerDI123 | Diodes Inc DFLU1400-7 | RS Americas |
Where can I find additional details, specifications and documents for a DFLU1400-7?
Additional datasheets, footprints and schematics for DFLU1400-7 are listed on our Part Details page. You can also find images and similar parts to DFLU1400-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFLU1400-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFLU1400-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFLU1400-7 fall under?
The DFLU1400-7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to DFLU1400-7 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFLU1400-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DFLU1400-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFLU1400-7 have stock available?
Authorised distributors including Future Electronics, RS, Avnet Asia, Rutronik and Newark Electronics have stock available or on a lead time for DFLU1400-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFLU1400-7 often in real-time on the comparison pages.
What if I can't find stock of DFLU1400-7?
You can fill out our help required form which you can use to request a quote for DFLU1400-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.