Status: | Unknown |
---|---|
Series: | DFLS1 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
849,000
in stock
|
Buy Now | |
RS
from US$0.28
|
451,225
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
50,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
30,752
in stock
|
Buy Now | |
element14
from US$0.15
|
30,752
in stock
|
Buy Now | |
Farnell
from US$0.16
|
30,752
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,126
in stock
|
Buy Now | |
Avnet Silica
-
|
42,000
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | PowerDI 123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | DFLS1 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 50A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
DFLS160 Series 60 V 50 A SMT Schottky Barrier Rectifier - POWERDI-123 | Future Electronics |
Diode Schottky 1A 60V PowerDI 123 | RS |
Diode Schottky 1A 60V PowerDI 123 | Diodes Inc DFLS160-7 | RS Americas |
Schottky Diode, 1A, 60V, Powerdi-123 | Newark Electronics |
Diode Schottky 60V 1A 2-Pin PowerDI 123 T/R | Avnet Asia |
SCHOTTKY-DIODE 60V 1A POWDI123 | Rutronik |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DFLS160-7?
Additional datasheets, footprints and schematics for DFLS160-7 are listed on our Part Details page. You can also find images and similar parts to DFLS160-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFLS160-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFLS160-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFLS160-7 fall under?
The DFLS160-7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to DFLS160-7 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFLS160-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DFLS160-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFLS160-7 have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for DFLS160-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFLS160-7 often in real-time on the comparison pages.
What if I can't find stock of DFLS160-7?
You can fill out our help required form which you can use to request a quote for DFLS160-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.