Status: | Unknown |
---|---|
Series: | DFLS1 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.16
|
279,000
in stock
|
Buy Now | |
element14
from US$0.17
|
378,166
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
353,491
in stock
|
Buy Now | |
Farnell
from US$0.18
|
353,491
in stock
|
Buy Now | |
RS
from US$0.21
|
94,750
in stock
|
Buy Now | |
Avnet Asia
from US$0.20
|
15,000
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | PowerDI 123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 175°C |
Product Range | DFLS1 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 40A |
Diode Type | Schottky |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
DFLS1200 Series 1 A 200 V High Voltage Schottky Barrier Rectifier-POWERDI-123 | Future Electronics |
DIODE, SCHOTTKY, 1A, 200V, POWERDI123 | element14 |
Schottky Diode, 1A, 200V, Powerdi-123 | Newark Electronics |
Diode Schottky 1A 200V PowerDI 123 | RS |
Diode Schottky 200V 1A 2-Pin PowerDI 123 T/R | Avnet Asia |
SCHOTTKY-DIODE 200V 1A POWDI123 | Rutronik |
Diode Schottky 1A 200V PowerDI 123 | Diodes Inc DFLS1200-7 | RS Americas |
Where can I find additional details, specifications and documents for a DFLS1200-7?
Additional datasheets, footprints and schematics for DFLS1200-7 are listed on our Part Details page. You can also find images and similar parts to DFLS1200-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFLS1200-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFLS1200-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFLS1200-7 fall under?
The DFLS1200-7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to DFLS1200-7 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFLS1200-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DFLS1200-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFLS1200-7 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for DFLS1200-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFLS1200-7 often in real-time on the comparison pages.
What if I can't find stock of DFLS1200-7?
You can fill out our help required form which you can use to request a quote for DFLS1200-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.