Status: | Unknown |
---|---|
Series: | DFE252008C Series |
RoHS: | Unknown |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | - |
Inductor Construction | Shielded |
Saturation Current (Isat) | 750mA |
Product Range | DFE252008C Series |
Power Inductor Case | 1008 [2520 Metric] |
DC Resistance Max | 0.438ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
DC Current Rating | 750mA |
High Frequency Inductor Case | 1008 [2520 Metric] |
INDUCTOR, 4.7UH, 20%, 0.75A, SHLD, 1008 | Farnell Contract |
2.5 x 2.0mm 0.8mm thick 4.7 uH +\- 20% DRC (mohms) max 438 1.1A max | Future Electronics |
Power Inductor (SMD), 4.7 uH, ± 20%, 650 mA, Shielded, 1.1 A, 2.5mm x 2mm x 0.8mm | Avnet America |
Where can I find additional details, specifications and documents for a DFE252008C-4R7M=P2?
Additional datasheets, footprints and schematics for DFE252008C-4R7M=P2 are listed on our Part Details page. You can also find images and similar parts to DFE252008C-4R7M=P2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFE252008C-4R7M=P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFE252008C-4R7M=P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFE252008C-4R7M=P2 fall under?
The DFE252008C-4R7M=P2 is listed under Passive Components > Inductors > High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to DFE252008C-4R7M=P2 when available in the High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFE252008C-4R7M=P2 you can contact the distributor directly for product support, shipping queries etc.
Is the DFE252008C-4R7M=P2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFE252008C-4R7M=P2 have stock available?
Authorised distributors including Farnell Contract, Future Electronics and Avnet America have stock available or on a lead time for DFE252008C-4R7M=P2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFE252008C-4R7M=P2 often in real-time on the comparison pages.
What if I can't find stock of DFE252008C-4R7M=P2?
You can fill out our help required form which you can use to request a quote for DFE252008C-4R7M=P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.