Status: | Unknown |
---|---|
Series: | DFE201610P Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
9,782
in stock
|
Buy Now | |
element14
from US$0.16
|
9,782
in stock
|
Buy Now | |
Farnell
from US$0.15
|
9,782
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 470nH |
---|---|
RMS Current (Irms) | - |
Inductor Construction | Shielded |
Saturation Current (Isat) | 3.6A |
Product Range | DFE201610P Series |
Power Inductor Case | 0806 [2016 Metric] |
DC Resistance Max | 0.04ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
DC Current Rating | 3.6A |
High Frequency Inductor Case | 0806 [2016 Metric] |
Inductor, 0.47Uh, 20%, 3.6A, Shld, 0806 | Newark Electronics |
INDUCTOR, 0.47UH, 20%, 3.6A, SHLD, 0806 | element14 |
2.0 x 1.6mm 1.0mm thick 0.47 uH +\- 20% DRC (mohms) max 40 4.0A max | Future Electronics |
Power Inductor (SMD), 470 nH, ± 20%, 3.1 A, Shielded, 4 A, 2mm x 1.6mm x 1mm | Avnet America |
.47 UH 20% | TTI Europe |
Power Inductor (SMD), 470 nH, � 20%, 3.1 A, Shielded, 4 A, 2mm x 1.6mm x 1mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a DFE201610P-R47M=P2?
Additional datasheets, footprints and schematics for DFE201610P-R47M=P2 are listed on our Part Details page. You can also find images and similar parts to DFE201610P-R47M=P2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFE201610P-R47M=P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFE201610P-R47M=P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFE201610P-R47M=P2 fall under?
The DFE201610P-R47M=P2 is listed under Passive Components > Inductors > High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to DFE201610P-R47M=P2 when available in the High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFE201610P-R47M=P2 you can contact the distributor directly for product support, shipping queries etc.
Is the DFE201610P-R47M=P2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFE201610P-R47M=P2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for DFE201610P-R47M=P2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFE201610P-R47M=P2 often in real-time on the comparison pages.
What if I can't find stock of DFE201610P-R47M=P2?
You can fill out our help required form which you can use to request a quote for DFE201610P-R47M=P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.