Status: | Unknown |
---|---|
Series: | DFE201610P Series |
RoHS: | Unknown |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | - |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.6A |
Product Range | DFE201610P Series |
Power Inductor Case | 0806 [2016 Metric] |
DC Resistance Max | 0.168ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
DC Current Rating | 1.6A |
High Frequency Inductor Case | 0806 [2016 Metric] |
2 x 1.6 x 1 mm 2.2 uH ▒20% 140 mOhm DCR SMT Metal Alloy Chip Inductor | Future Electronics |
Power Inductor (SMD), 2.2 uH, ± 20%, 1.4 A, Shielded, 2 A, 2mm x 1.6mm x 1mm | Avnet America |
INDUCTOR, 2.2UH, 20%, 1.6A, SHLD, 0806 | Farnell |
Inductor, 2.2Uh, 20%, 1.6A, Shld, 0806 | Newark Electronics |
Where can I find additional details, specifications and documents for a DFE201610P-2R2M=P2?
Additional datasheets, footprints and schematics for DFE201610P-2R2M=P2 are listed on our Part Details page. You can also find images and similar parts to DFE201610P-2R2M=P2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFE201610P-2R2M=P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFE201610P-2R2M=P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFE201610P-2R2M=P2 fall under?
The DFE201610P-2R2M=P2 is listed under Passive Components > Inductors > High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to DFE201610P-2R2M=P2 when available in the High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFE201610P-2R2M=P2 you can contact the distributor directly for product support, shipping queries etc.
Is the DFE201610P-2R2M=P2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFE201610P-2R2M=P2 have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for DFE201610P-2R2M=P2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFE201610P-2R2M=P2 often in real-time on the comparison pages.
What if I can't find stock of DFE201610P-2R2M=P2?
You can fill out our help required form which you can use to request a quote for DFE201610P-2R2M=P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.