DF9B-25P-1V(32) Part Information
Details for DF9B-25P-1V(32) by Hirose Electric
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.8850 |
25 | 0.8550 |
75 | 0.8240 |
200 | 0.7480 |
500 | 0.6720 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | DF9 Series |
No. of Contacts | 25Contacts |
Gender | Header |
Pitch Spacing | 1mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Copper |
Contact Termination | Surface Mount Vertical |
Alternative Part Descriptions
- Stacking Board Connector, DF9 Series, Header, 1 mm, 25, Surface Mount, Tin Plated Contacts RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DF9B-25P-1V(32)?
Additional datasheets, footprints and schematics for DF9B-25P-1V(32) are listed in our Part Details tab. You can also find the DF9B-25P-1V(32) image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF9B-25P-1V(32) in the Pricing & Inventory tab next to part details. You can view DF9B-25P-1V(32) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF9B-25P-1V(32) fall under?
The DF9B-25P-1V(32) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to DF9B-25P-1V(32) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF9B-25P-1V(32) you can contact the distributor directly for product support, shipping queries etc.
Is the DF9B-25P-1V(32) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DF9B-25P-1V(32) have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DF9B-25P-1V(32).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF9B-25P-1V(32) often in real-time on the comparison pages.
What if I can't find stock of DF9B-25P-1V(32)?
You can fill out our help required form which you can use to request a quote for DF9B-25P-1V(32) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.