Status: | Unknown |
---|---|
Series: | SuperH Family SH7210 Series Microcontrollers |
RoHS: | Unknown |
Product Range | SuperH Family SH7210 Series Microcontrollers |
---|---|
Architecture | SH-2A |
No. of Bits | 32bit |
CPU Speed | 160MHz |
Program Memory Size | 512KB |
RAM Memory Size | 32KB |
No. of Pins | 144Pins |
MCU Case Style | LQFP |
No. of I/O's | 73I/O's |
Embedded Interface Type | I2C SCI UART |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
MCU Family | SuperH |
MCU Series | SH7210 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mcu, 32Bit, 160Mhz, Lqfp-144 | Newark Electronics |
MCU 1.5V 512K Pb-free FP-144LV | Future Electronics |
MCU 32-bit SuperH RISC 512KB Flash 1.5V/3.3V/5V 144-Pin LQFP | Avnet America |
MCU, 32BIT, 160MHZ, LQFP-144 | Farnell |
Where can I find additional details, specifications and documents for a DF72115D160FPV?
Additional datasheets, footprints and schematics for DF72115D160FPV are listed on our Part Details page. You can also find images and similar parts to DF72115D160FPV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF72115D160FPV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF72115D160FPV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF72115D160FPV fall under?
The DF72115D160FPV is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to DF72115D160FPV when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF72115D160FPV you can contact the distributor directly for product support, shipping queries etc.
Is the DF72115D160FPV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF72115D160FPV have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for DF72115D160FPV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF72115D160FPV often in real-time on the comparison pages.
What if I can't find stock of DF72115D160FPV?
You can fill out our help required form which you can use to request a quote for DF72115D160FPV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.