Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage V DC | 24V |
---|---|
No. of Phases | Three Phase |
Power Rating | 50W |
Rotational Speed Max | 6700rpm |
Torque Max | 0.25N-m |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a DF45M024053-A2?
Additional datasheets, footprints and schematics for DF45M024053-A2 are listed on our Part Details page. You can also find images and similar parts to DF45M024053-A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF45M024053-A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF45M024053-A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF45M024053-A2 fall under?
The DF45M024053-A2 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to DF45M024053-A2 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF45M024053-A2 you can contact the distributor directly for product support, shipping queries etc.
Is the DF45M024053-A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF45M024053-A2 have stock available?
There is no stock from authorised distributors for DF45M024053-A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF45M024053-A2 often in real-time on the comparison pages.
What if I can't find stock of DF45M024053-A2?
You can fill out our help required form which you can use to request a quote for DF45M024053-A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.