DF3684 Light Bulbs & Tubes by Osram

LAMP DULUX F 36W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$11.43


Distributor Starting From Stock
Logo for element14 element14 US$20.31
44
Buy Now
Logo for Newark Electronics Newark Electronics US$11.43
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Input Power 36W
Lamp Base Type 2G10
Luminous Flux 2800lm
Average Bulb Life 12000h
CFL Lamp Shape Double Turn Tube
Colour Temperature Typ 4000K
Light Colour Cool White
Product Range -
SVHC No SVHC (17-Dec-2015)
External Length / Height 217mm
Length 217mm
Luminous Flux Typ 2800lm
Power Rating 36W
Supply Voltage 106V

Alternative Descriptions

LAMP, DULUX, F, 36W | element14
Lamp, Dulux, F, 36W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DF3684?

Additional datasheets, footprints and schematics for DF3684 are listed on our Part Details page. You can also find images and similar parts to DF3684 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DF3684 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF3684 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DF3684 fall under?

The DF3684 is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.

Can I view similar or alternative parts?

You can view similar parts to DF3684 when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DF3684 you can contact the distributor directly for product support, shipping queries etc.

Is the DF3684 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DF3684 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DF3684.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DF3684 often in real-time on the comparison pages.

What if I can't find stock of DF3684?

You can fill out our help required form which you can use to request a quote for DF3684 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay