Status: | Unknown |
---|---|
Series: | H8 Family H8/300H Series Microcontrollers |
RoHS: | Unknown |
Product Range | H8 Family H8/300H Series Microcontrollers |
---|---|
Architecture | - |
No. of Bits | 32bit |
CPU Speed | 25MHz |
Program Memory Size | 512KB |
RAM Memory Size | 8KB |
No. of Pins | 100Pins |
MCU Case Style | QFP |
No. of I/O's | 70I/O's |
Embedded Interface Type | SCI |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
MCU Family | H8 |
MCU Series | H8/300H |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mcu, 32Bit, 25Mhz, Qfp-100 | Newark Electronics |
MCU, 32BIT, 25MHZ, QFP-100 | Farnell |
MCU 5V 512K Pb-Free 100-QFP | Future Electronics |
MCU 16-bit H8 CISC 512KB Flash 5V 100-Pin PQFP | Avnet America |
MCU 16-Bit HD64F3052 H8/300H CISC 512KB Flash 4.5V to 5.5V 100-Pin QFP | Avnet Asia |
Where can I find additional details, specifications and documents for a DF3052BF25V?
Additional datasheets, footprints and schematics for DF3052BF25V are listed on our Part Details page. You can also find images and similar parts to DF3052BF25V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF3052BF25V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF3052BF25V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF3052BF25V fall under?
The DF3052BF25V is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to DF3052BF25V when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF3052BF25V you can contact the distributor directly for product support, shipping queries etc.
Is the DF3052BF25V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF3052BF25V have stock available?
Authorised distributors including Newark Electronics, Farnell, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for DF3052BF25V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF3052BF25V often in real-time on the comparison pages.
What if I can't find stock of DF3052BF25V?
You can fill out our help required form which you can use to request a quote for DF3052BF25V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.