Status: | Unknown |
---|---|
Series: | DF3 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
970
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
25,700
in stock
|
Buy Now | |
Sager
from US$0.15
|
19,770
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
12,564
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
4,537
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
2,513
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,816
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,263
in stock
|
Buy Now | |
element14
from US$0.17
|
970
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
799
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
100
in stock
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | DF3 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
Contact Termination | Through Hole Vertical |
DF3 Series 2 Position 2 mm Through Hole Straight Press Fit Shrouded Header | Future Electronics |
Headers & Wire Housings 2MM V PCB HEADER 2POS THRU-HOLE GLD | Sager |
543-0017-2-01 BAG | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
CONN, HEADER, 2POS, 1ROW, 2MM | element14 |
Conn, Hdr, 2Pos, 1Row, 2Mm | Newark Electronics |
Conn Shrouded Header HDR 2 POS 2mm Solder ST Thru-Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a DF3-2P-2DSA(01)?
Additional datasheets, footprints and schematics for DF3-2P-2DSA(01) are listed on our Part Details page. You can also find images and similar parts to DF3-2P-2DSA(01) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF3-2P-2DSA(01) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF3-2P-2DSA(01) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF3-2P-2DSA(01) fall under?
The DF3-2P-2DSA(01) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to DF3-2P-2DSA(01) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF3-2P-2DSA(01) you can contact the distributor directly for product support, shipping queries etc.
Is the DF3-2P-2DSA(01) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF3-2P-2DSA(01) have stock available?
Authorised distributors including Future Electronics, Sager, Heilind Electronics, CoreStaff and Heilind Electronics Asia have stock available or on a lead time for DF3-2P-2DSA(01).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF3-2P-2DSA(01) often in real-time on the comparison pages.
What if I can't find stock of DF3-2P-2DSA(01)?
You can fill out our help required form which you can use to request a quote for DF3-2P-2DSA(01) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.