Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | 24W |
---|---|
Lamp Base Type | 2G10 |
Luminous Flux | 1700lm |
Average Bulb Life | 13000h |
CFL Lamp Shape | Double Turn Tube |
Colour Temperature Typ | 4000K |
Light Colour | Cool White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Cool White |
External Length / Height | 165mm |
Height | 165mm |
Length | 165mm |
Luminous Flux Typ | 1700lm |
No. of Pins | 4Pins |
Power Rating | 24W |
Supply Voltage | 87V |
LAMP, DULUX, F, 24W | element14 |
Lamp, Dulux, F, 24W | Newark Electronics |
Where can I find additional details, specifications and documents for a DF2484?
Additional datasheets, footprints and schematics for DF2484 are listed on our Part Details page. You can also find images and similar parts to DF2484 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF2484 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF2484 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF2484 fall under?
The DF2484 is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.
Can I view similar or alternative parts?
You can view similar parts to DF2484 when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF2484 you can contact the distributor directly for product support, shipping queries etc.
Is the DF2484 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF2484 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DF2484.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF2484 often in real-time on the comparison pages.
What if I can't find stock of DF2484?
You can fill out our help required form which you can use to request a quote for DF2484 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.