Status: | Unknown |
---|---|
Series: | DF1814 Series |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonProduct Range | DF1814 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a DF1814-1ST?
Additional datasheets, footprints and schematics for DF1814-1ST are listed on our Part Details page. You can also find images and similar parts to DF1814-1ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF1814-1ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF1814-1ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF1814-1ST fall under?
The DF1814-1ST is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to DF1814-1ST when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF1814-1ST you can contact the distributor directly for product support, shipping queries etc.
Is the DF1814-1ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF1814-1ST have stock available?
There is no stock from authorised distributors for DF1814-1ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF1814-1ST often in real-time on the comparison pages.
What if I can't find stock of DF1814-1ST?
You can fill out our help required form which you can use to request a quote for DF1814-1ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.