Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 10.8V |
---|---|
Chuck Size | 1/4" |
Drilling Capacity Steel | 10mm |
Drilling Capacity Wood | 21mm |
Torque Max | 24N-m |
Battery Capacity | 1.3Ah |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (20-Jun-2016) |
Battery Type | Li-Ion |
Charge Time | 50min |
No Load Speed | 1300rpm |
Torque Settings | 18 |
Weight | 0.88kg |
Where can I find additional details, specifications and documents for a DF030DWE?
Additional datasheets, footprints and schematics for DF030DWE are listed on our Part Details page. You can also find images and similar parts to DF030DWE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF030DWE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF030DWE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF030DWE fall under?
The DF030DWE is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to DF030DWE when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF030DWE you can contact the distributor directly for product support, shipping queries etc.
Is the DF030DWE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF030DWE have stock available?
There is no stock from authorised distributors for DF030DWE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF030DWE often in real-time on the comparison pages.
What if I can't find stock of DF030DWE?
You can fill out our help required form which you can use to request a quote for DF030DWE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.