Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
3,400
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1,315
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
865
in stock
|
Buy Now | |
element14
from US$0.13
|
815
in stock
|
Buy Now | |
Farnell
from US$0.13
|
815
in stock
|
Buy Now | |
Avnet Silica
-
|
129,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
DF02S Series 1 A 200 V Bridge Rectifier Surface Mount - DFS-4 | Future Electronics |
200V 1A Bridge Rectifier Diode DFS Case | RS |
Bridge Rectifier, 200V, 1A, Dfs Rohs Compliant: Yes |Diodes Inc. DF02S-T | Newark Electronics |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
BRIDGE RECTIFIER, 200V, 1A, DFS | element14 |
Diode Rectifier Bridge Single 200V 1A 4-Pin Case DFS T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a DF02S-T?
Additional datasheets, footprints and schematics for DF02S-T are listed on our Part Details page. You can also find images and similar parts to DF02S-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF02S-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF02S-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF02S-T fall under?
The DF02S-T is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to DF02S-T when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF02S-T you can contact the distributor directly for product support, shipping queries etc.
Is the DF02S-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF02S-T have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for DF02S-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF02S-T often in real-time on the comparison pages.
What if I can't find stock of DF02S-T?
You can fill out our help required form which you can use to request a quote for DF02S-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.