Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Sitara - AM335x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | AM3359 |
Kit Contents | Eval Board AM3359 7" LCD with Touch Screen |
Product Range | - |
Features | Sitara MPU w/ NEON Co-CPU 7inch LCD Graphics Engine Ethernet/SD/MMC/USB/Audio/Video 12V Power |
Where can I find additional details, specifications and documents for a DEVKIT8600 WITH 7"LCD.?
Additional datasheets, footprints and schematics for DEVKIT8600 WITH 7"LCD. are listed on our Part Details page. You can also find images and similar parts to DEVKIT8600 WITH 7"LCD. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEVKIT8600 WITH 7"LCD. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEVKIT8600 WITH 7"LCD. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEVKIT8600 WITH 7"LCD. fall under?
The DEVKIT8600 WITH 7"LCD. is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to DEVKIT8600 WITH 7"LCD. when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEVKIT8600 WITH 7"LCD. you can contact the distributor directly for product support, shipping queries etc.
Is the DEVKIT8600 WITH 7"LCD. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEVKIT8600 WITH 7"LCD. have stock available?
There is no stock from authorised distributors for DEVKIT8600 WITH 7"LCD..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEVKIT8600 WITH 7"LCD. often in real-time on the comparison pages.
What if I can't find stock of DEVKIT8600 WITH 7"LCD.?
You can fill out our help required form which you can use to request a quote for DEVKIT8600 WITH 7"LCD. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.