Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | DaVinci - TMS320DM37xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | DM37x |
Kit Contents | Board 4.3" LCD (With touch screen) 2GB TF Card Serial Cable USB Cables HDMI to DVI-D Cable S-Video cable Ethernet Cable Power Adapter Product DVD |
Product Range | - |
Features | Evaluation Board for DM3730 Processor |
Evaluation Kit, W/ 4.3In Touch Screen Lcd | Newark Electronics |
Where can I find additional details, specifications and documents for a DEVKIT8500D WITHOUT LCD?
Additional datasheets, footprints and schematics for DEVKIT8500D WITHOUT LCD are listed on our Part Details page. You can also find images and similar parts to DEVKIT8500D WITHOUT LCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEVKIT8500D WITHOUT LCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEVKIT8500D WITHOUT LCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEVKIT8500D WITHOUT LCD fall under?
The DEVKIT8500D WITHOUT LCD is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DEVKIT8500D WITHOUT LCD when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEVKIT8500D WITHOUT LCD you can contact the distributor directly for product support, shipping queries etc.
Is the DEVKIT8500D WITHOUT LCD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEVKIT8500D WITHOUT LCD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DEVKIT8500D WITHOUT LCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEVKIT8500D WITHOUT LCD often in real-time on the comparison pages.
What if I can't find stock of DEVKIT8500D WITHOUT LCD?
You can fill out our help required form which you can use to request a quote for DEVKIT8500D WITHOUT LCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.