Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | DaVinci - TMS320DM37xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | DM37x |
RoHS Compliant | Yes |
Evaluation Kit, Dm3730, Without Lcd | Newark Electronics |
Where can I find additional details, specifications and documents for a DEVKIT8500D WITH 4.3"LCD?
Additional datasheets, footprints and schematics for DEVKIT8500D WITH 4.3"LCD are listed on our Part Details page. You can also find images and similar parts to DEVKIT8500D WITH 4.3"LCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEVKIT8500D WITH 4.3"LCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEVKIT8500D WITH 4.3"LCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEVKIT8500D WITH 4.3"LCD fall under?
The DEVKIT8500D WITH 4.3"LCD is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to DEVKIT8500D WITH 4.3"LCD when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEVKIT8500D WITH 4.3"LCD you can contact the distributor directly for product support, shipping queries etc.
Is the DEVKIT8500D WITH 4.3"LCD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DEVKIT8500D WITH 4.3"LCD have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for DEVKIT8500D WITH 4.3"LCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEVKIT8500D WITH 4.3"LCD often in real-time on the comparison pages.
What if I can't find stock of DEVKIT8500D WITH 4.3"LCD?
You can fill out our help required form which you can use to request a quote for DEVKIT8500D WITH 4.3"LCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.