Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F2xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32 |
RoHS Compliant | Yes |
F207Igt6, Ethernet, Jtag, Tft Lcd, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a DEVKIT1207?
Additional datasheets, footprints and schematics for DEVKIT1207 are listed on our Part Details page. You can also find images and similar parts to DEVKIT1207 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEVKIT1207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEVKIT1207 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEVKIT1207 fall under?
The DEVKIT1207 is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to DEVKIT1207 when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEVKIT1207 you can contact the distributor directly for product support, shipping queries etc.
Is the DEVKIT1207 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DEVKIT1207 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DEVKIT1207.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEVKIT1207 often in real-time on the comparison pages.
What if I can't find stock of DEVKIT1207?
You can fill out our help required form which you can use to request a quote for DEVKIT1207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.