Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$154.55
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 16bit |
Silicon Family Name | S12 MagniV |
Core Architecture | S12Z |
Core Sub-Architecture | - |
Silicon Core Number | MC9S12ZVLA128 |
Kit Contents | Dev Board MC9S12ZVLA128 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
NXP S12ZVL128 Automotive Microcontroller Evaluation Board with CAN and LIN | Distrelec |
Development Board, 16Bit, Zvl128 | Newark Electronics |
S12ZVLA128 S12 MagniV HCS12Z MCU 16-Bit Embedded Evaluation Board | Future Electronics |
DEVKIT-ZVL128/HWONLY/NO MARKIN | Avnet America |
DEVELOPMENT BOARD, 16BIT, ZVL128 | element14 |
Where can I find additional details, specifications and documents for a DEVKIT-ZVL128?
Additional datasheets, footprints and schematics for DEVKIT-ZVL128 are listed on our Part Details page. You can also find images and similar parts to DEVKIT-ZVL128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEVKIT-ZVL128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEVKIT-ZVL128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEVKIT-ZVL128 fall under?
The DEVKIT-ZVL128 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DEVKIT-ZVL128 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEVKIT-ZVL128 you can contact the distributor directly for product support, shipping queries etc.
Is the DEVKIT-ZVL128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEVKIT-ZVL128 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for DEVKIT-ZVL128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEVKIT-ZVL128 often in real-time on the comparison pages.
What if I can't find stock of DEVKIT-ZVL128?
You can fill out our help required form which you can use to request a quote for DEVKIT-ZVL128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.