Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | MC9S12VRP |
Kit Application Type | Industrial and Automotive |
Application Sub Type | Motor Control |
Core Architecture | S12 |
Core Sub-Architecture | - |
Silicon Family Name | S12 MagniV |
Kit Contents | Dev Kit Board MC9S12VRP |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Motor Control Relay | Newark Electronics |
S12VRP S12 MagniV MCU 16-Bit HCS12 Embedded Evaluation Board | Future Electronics |
MC9S12VRP 16-bit MagniV Microcontroller Evaluation Board | Avnet America |
EVAL BOARD, MOTOR CONTROL RELAY | element14 |
Where can I find additional details, specifications and documents for a DEVKIT-S12VRP?
Additional datasheets, footprints and schematics for DEVKIT-S12VRP are listed on our Part Details page. You can also find images and similar parts to DEVKIT-S12VRP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEVKIT-S12VRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEVKIT-S12VRP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEVKIT-S12VRP fall under?
The DEVKIT-S12VRP is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to DEVKIT-S12VRP when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEVKIT-S12VRP you can contact the distributor directly for product support, shipping queries etc.
Is the DEVKIT-S12VRP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEVKIT-S12VRP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DEVKIT-S12VRP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEVKIT-S12VRP often in real-time on the comparison pages.
What if I can't find stock of DEVKIT-S12VRP?
You can fill out our help required form which you can use to request a quote for DEVKIT-S12VRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.