Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Integrated Device Technology |
---|---|
Silicon Core Number | 5L2503 |
Kit Application Type | Clock & Timing |
Application Sub Type | Clock Generator |
Kit Contents | Development Kit 5L2503 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Dev Kit, Programmable Clock Generator | Newark Electronics |
5L2503 Clock Generator Timing Evaluation Board | Future Electronics |
DEV KIT, PROGRAMMABLE CLOCK GENERATOR | element14 |
Where can I find additional details, specifications and documents for a DEV5L2503?
Additional datasheets, footprints and schematics for DEV5L2503 are listed on our Part Details page. You can also find images and similar parts to DEV5L2503 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEV5L2503 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEV5L2503 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEV5L2503 fall under?
The DEV5L2503 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DEV5L2503 when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEV5L2503 you can contact the distributor directly for product support, shipping queries etc.
Is the DEV5L2503 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEV5L2503 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for DEV5L2503.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEV5L2503 often in real-time on the comparison pages.
What if I can't find stock of DEV5L2503?
You can fill out our help required form which you can use to request a quote for DEV5L2503 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.