Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Infineon |
Silicon Core Number | BGT24MTR12 XMC4700 |
Application Sub Type | RF Transceiver |
Kit Contents | Position2Go Demo Board BGT24MTR12/XMC4700/XMC4200 Corner Reflector SW GUI - Operate Kit USB cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
BGT24MTR12 DEMO POSITION2GO | Rutronik |
POSITION2GO DEV KIT, RF TRANSCEIVER | element14 |
Position2Go Dev Kit, Rf Transceiver | Newark Electronics |
XENSIV 24GHz Radar Sensor Development Kit | Avnet America |
Where can I find additional details, specifications and documents for a DEMOPOSITION2GOTOBO1?
Additional datasheets, footprints and schematics for DEMOPOSITION2GOTOBO1 are listed on our Part Details page. You can also find images and similar parts to DEMOPOSITION2GOTOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEMOPOSITION2GOTOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEMOPOSITION2GOTOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEMOPOSITION2GOTOBO1 fall under?
The DEMOPOSITION2GOTOBO1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to DEMOPOSITION2GOTOBO1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEMOPOSITION2GOTOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the DEMOPOSITION2GOTOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEMOPOSITION2GOTOBO1 have stock available?
Authorised distributors including Rutronik, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for DEMOPOSITION2GOTOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEMOPOSITION2GOTOBO1 often in real-time on the comparison pages.
What if I can't find stock of DEMOPOSITION2GOTOBO1?
You can fill out our help required form which you can use to request a quote for DEMOPOSITION2GOTOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.