Kit Application Type | Capacitive Touch Sensing |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | MPR083 |
Application Sub Type | Proximity Sensor Controller |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | Sensor |
Core Sub-Architecture | Capacitive Touch Sensor |
Development Tool Type | Demonstration Kit |
Features | Access to all 8 Electrodes Machined Plastic Cover for Front Panel Non-contact Touch Evaluation |
Kit Features | Access to all 8 Electrodes Machined Plastic Cover for Front Panel Non-contact Touch Evaluation |
Supported Devices | MPR083 |
Type | Demonstration Board |
PROXIMITY SENSOR, DEMO BOARD | Farnell |
Where can I find additional details, specifications and documents for a DEMOMPR083?
Additional datasheets, footprints and schematics for DEMOMPR083 are listed on our Part Details page. You can also find images and similar parts to DEMOMPR083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEMOMPR083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEMOMPR083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEMOMPR083 fall under?
The DEMOMPR083 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DEMOMPR083 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEMOMPR083 you can contact the distributor directly for product support, shipping queries etc.
Is the DEMOMPR083 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEMOMPR083 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DEMOMPR083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEMOMPR083 often in real-time on the comparison pages.
What if I can't find stock of DEMOMPR083?
You can fill out our help required form which you can use to request a quote for DEMOMPR083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.