Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Motion Vibration Shock |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | MMA8491Q |
Application Sub Type | Accelerometer - Three-Axis |
Kit Contents | Demo Board Breakout Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | The demo is powered by a 3V Coin Battery and is controlled by one Switch Button |
Xtrinsic Accelerometer Demo Board | Newark Electronics |
DEMO BOARD, MMA8491 | Avnet America |
Where can I find additional details, specifications and documents for a DEMOMMA8491?
Additional datasheets, footprints and schematics for DEMOMMA8491 are listed on our Part Details page. You can also find images and similar parts to DEMOMMA8491 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEMOMMA8491 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEMOMMA8491 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEMOMMA8491 fall under?
The DEMOMMA8491 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DEMOMMA8491 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEMOMMA8491 you can contact the distributor directly for product support, shipping queries etc.
Is the DEMOMMA8491 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEMOMMA8491 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for DEMOMMA8491.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEMOMMA8491 often in real-time on the comparison pages.
What if I can't find stock of DEMOMMA8491?
You can fill out our help required form which you can use to request a quote for DEMOMMA8491 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.