Status: | Unknown |
---|---|
Series: | HCS08 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 8bit |
Silicon Family Name | S08LC |
Core Architecture | HCS08 |
Core Sub-Architecture | HCS08 |
Silicon Core Number | MC9S08 |
Product Range | HCS08 Series |
RoHS Compliant | Yes |
Lc60, Usb To Bdm Interface, Demo Board | Newark Electronics |
Where can I find additional details, specifications and documents for a DEMO9S08LC60?
Additional datasheets, footprints and schematics for DEMO9S08LC60 are listed on our Part Details page. You can also find images and similar parts to DEMO9S08LC60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEMO9S08LC60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEMO9S08LC60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEMO9S08LC60 fall under?
The DEMO9S08LC60 is listed under Embedded Computers, Education & Maker Boards > Other Embedded Computers > Embedded Development Kits - Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to DEMO9S08LC60 when available in the Embedded Development Kits - Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEMO9S08LC60 you can contact the distributor directly for product support, shipping queries etc.
Is the DEMO9S08LC60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DEMO9S08LC60 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DEMO9S08LC60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEMO9S08LC60 often in real-time on the comparison pages.
What if I can't find stock of DEMO9S08LC60?
You can fill out our help required form which you can use to request a quote for DEMO9S08LC60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.