Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | PCM2912A |
Kit Application Type | Audio |
Application Sub Type | Codec |
Kit Contents | Evaluation Module PCM2912A |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DEM-PCM2912AEVM Evaluation Module | Texas Instruments |
Codec, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a DEM-PCM2912AEVM?
Additional datasheets, footprints and schematics for DEM-PCM2912AEVM are listed on our Part Details page. You can also find images and similar parts to DEM-PCM2912AEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEM-PCM2912AEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEM-PCM2912AEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEM-PCM2912AEVM fall under?
The DEM-PCM2912AEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DEM-PCM2912AEVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEM-PCM2912AEVM you can contact the distributor directly for product support, shipping queries etc.
Is the DEM-PCM2912AEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEM-PCM2912AEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DEM-PCM2912AEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEM-PCM2912AEVM often in real-time on the comparison pages.
What if I can't find stock of DEM-PCM2912AEVM?
You can fill out our help required form which you can use to request a quote for DEM-PCM2912AEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.