Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Output Type | Fixed |
---|---|
Input Voltage VAC | 85V to 264V |
No. of Outputs | 3 |
Output Voltage Nom. | 5V, 12V, -12V |
Output Current Max | 3A, 630mA, 630mA |
Output Power Max | 30W |
Depth | 88.9mm |
Psu, Encapsulated, 30W, 5V, +/-12V | Newark Electronics |
Where can I find additional details, specifications and documents for a DELTML 30512?
Additional datasheets, footprints and schematics for DELTML 30512 are listed on our Part Details page. You can also find images and similar parts to DELTML 30512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DELTML 30512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DELTML 30512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DELTML 30512 fall under?
The DELTML 30512 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DELTML 30512 when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DELTML 30512 you can contact the distributor directly for product support, shipping queries etc.
Is the DELTML 30512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DELTML 30512 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DELTML 30512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DELTML 30512 often in real-time on the comparison pages.
What if I can't find stock of DELTML 30512?
You can fill out our help required form which you can use to request a quote for DELTML 30512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.