Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage | 115V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Color | White |
Mounting Hole Dia | 12.7mm |
Current Rating | 1.5mA |
Color | Clear |
Where can I find additional details, specifications and documents for a DEL-WL-1050A2?
Additional datasheets, footprints and schematics for DEL-WL-1050A2 are listed on our Part Details page. You can also find images and similar parts to DEL-WL-1050A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-WL-1050A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-WL-1050A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-WL-1050A2 fall under?
The DEL-WL-1050A2 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to DEL-WL-1050A2 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-WL-1050A2 you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-WL-1050A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-WL-1050A2 have stock available?
There is no stock from authorised distributors for DEL-WL-1050A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-WL-1050A2 often in real-time on the comparison pages.
What if I can't find stock of DEL-WL-1050A2?
You can fill out our help required form which you can use to request a quote for DEL-WL-1050A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.