DEL-VPM36-2780 Toroidal Power Transformers by Triad Magnetics

TOROIDAL TRANSFORMER MEDICAL 100VA

Status: Unknown
Series: VPM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Power Rating 100VA
Secondary Voltages 2 x 18V
Secondary Current Nom 5.56A
Transformer Mounting Chassis
Product Range VPM Series


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DEL-VPM36-2780?

Additional datasheets, footprints and schematics for DEL-VPM36-2780 are listed on our Part Details page. You can also find images and similar parts to DEL-VPM36-2780 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DEL-VPM36-2780 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-VPM36-2780 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DEL-VPM36-2780 fall under?

The DEL-VPM36-2780 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to DEL-VPM36-2780 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-VPM36-2780 you can contact the distributor directly for product support, shipping queries etc.

Is the DEL-VPM36-2780 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DEL-VPM36-2780 have stock available?

There is no stock from authorised distributors for DEL-VPM36-2780.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DEL-VPM36-2780 often in real-time on the comparison pages.

What if I can't find stock of DEL-VPM36-2780?

You can fill out our help required form which you can use to request a quote for DEL-VPM36-2780 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay