Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | Nylon 6 (Polyamide 6) |
Length | 28.575mm |
Width | 28.575mm |
Height | - |
Product Range | - |
Where can I find additional details, specifications and documents for a DEL-TC342-X?
Additional datasheets, footprints and schematics for DEL-TC342-X are listed on our Part Details page. You can also find images and similar parts to DEL-TC342-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-TC342-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-TC342-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-TC342-X fall under?
The DEL-TC342-X is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to DEL-TC342-X when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-TC342-X you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-TC342-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-TC342-X have stock available?
There is no stock from authorised distributors for DEL-TC342-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-TC342-X often in real-time on the comparison pages.
What if I can't find stock of DEL-TC342-X?
You can fill out our help required form which you can use to request a quote for DEL-TC342-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.