DEL-R2E220-RA38-13 Fans & Blowers by ebm-papst

CENTRIFUGAL FAN 220MM X 71MM 230VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Blower Type Centrifugal
Supply Voltage 230V
Current Type AC
Fan Frame Size 220mm
External Depth 71mm
Flow Rate - Metric 15.33m /min
Flow Rate - Imperial 541.5cu.ft/min
Noise Rating 69dBA


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DEL-R2E220-RA38-13?

Additional datasheets, footprints and schematics for DEL-R2E220-RA38-13 are listed on our Part Details page. You can also find images and similar parts to DEL-R2E220-RA38-13 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DEL-R2E220-RA38-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-R2E220-RA38-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DEL-R2E220-RA38-13 fall under?

The DEL-R2E220-RA38-13 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.

Can I view similar or alternative parts?

You can view similar parts to DEL-R2E220-RA38-13 when available in the Blowers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-R2E220-RA38-13 you can contact the distributor directly for product support, shipping queries etc.

Is the DEL-R2E220-RA38-13 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DEL-R2E220-RA38-13 have stock available?

There is no stock from authorised distributors for DEL-R2E220-RA38-13.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DEL-R2E220-RA38-13 often in real-time on the comparison pages.

What if I can't find stock of DEL-R2E220-RA38-13?

You can fill out our help required form which you can use to request a quote for DEL-R2E220-RA38-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay