Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 190mm |
External Depth | 68.5mm |
Flow Rate - Metric | 9.83m /min |
Flow Rate - Imperial | 347.3cu.ft/min |
Power Rating | 70W |
Where can I find additional details, specifications and documents for a DEL-R2E190-RA26-20?
Additional datasheets, footprints and schematics for DEL-R2E190-RA26-20 are listed on our Part Details page. You can also find images and similar parts to DEL-R2E190-RA26-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-R2E190-RA26-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-R2E190-RA26-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-R2E190-RA26-20 fall under?
The DEL-R2E190-RA26-20 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to DEL-R2E190-RA26-20 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-R2E190-RA26-20 you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-R2E190-RA26-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-R2E190-RA26-20 have stock available?
There is no stock from authorised distributors for DEL-R2E190-RA26-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-R2E190-RA26-20 often in real-time on the comparison pages.
What if I can't find stock of DEL-R2E190-RA26-20?
You can fill out our help required form which you can use to request a quote for DEL-R2E190-RA26-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.