Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Peak Repetitive Off-State Voltage Vdrm | 30V |
---|---|
Gate Trigger Current Max Igt | 200µA |
On State RMS Current IT(rms) | 800mA |
No. of Pins | 3 |
Peak Non Rep Surge Current Itsm 50Hz | 8A |
Holding Current Max Ih | 5mA |
Where can I find additional details, specifications and documents for a DEL-NTE5400?
Additional datasheets, footprints and schematics for DEL-NTE5400 are listed on our Part Details page. You can also find images and similar parts to DEL-NTE5400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-NTE5400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-NTE5400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-NTE5400 fall under?
The DEL-NTE5400 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to DEL-NTE5400 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-NTE5400 you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-NTE5400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-NTE5400 have stock available?
There is no stock from authorised distributors for DEL-NTE5400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-NTE5400 often in real-time on the comparison pages.
What if I can't find stock of DEL-NTE5400?
You can fill out our help required form which you can use to request a quote for DEL-NTE5400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.