No distributors results available
View Full Pricing & Stock ComparisonNo. of Inputs | 1 |
---|---|
Output Current | 50mA |
Propagation Delay | 950ps |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 8 |
Logic Type | Level Translator |
Where can I find additional details, specifications and documents for a DEL-MC100ELT24DTG?
Additional datasheets, footprints and schematics for DEL-MC100ELT24DTG are listed on our Part Details page. You can also find images and similar parts to DEL-MC100ELT24DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-MC100ELT24DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-MC100ELT24DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-MC100ELT24DTG fall under?
The DEL-MC100ELT24DTG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to DEL-MC100ELT24DTG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-MC100ELT24DTG you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-MC100ELT24DTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-MC100ELT24DTG have stock available?
There is no stock from authorised distributors for DEL-MC100ELT24DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-MC100ELT24DTG often in real-time on the comparison pages.
What if I can't find stock of DEL-MC100ELT24DTG?
You can fill out our help required form which you can use to request a quote for DEL-MC100ELT24DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.