Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
For Use With | NXP FRDM-KL25Z Freedom Development Board |
---|---|
External Height | 28mm |
External Width | 66.5mm |
External Depth | 92mm |
Enclosure Material | ABS |
Body Color | Black |
Product Range | - |
Where can I find additional details, specifications and documents for a DEL-FBB-3665?
Additional datasheets, footprints and schematics for DEL-FBB-3665 are listed on our Part Details page. You can also find images and similar parts to DEL-FBB-3665 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-FBB-3665 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-FBB-3665 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-FBB-3665 fall under?
The DEL-FBB-3665 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to DEL-FBB-3665 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-FBB-3665 you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-FBB-3665 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-FBB-3665 have stock available?
There is no stock from authorised distributors for DEL-FBB-3665.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-FBB-3665 often in real-time on the comparison pages.
What if I can't find stock of DEL-FBB-3665?
You can fill out our help required form which you can use to request a quote for DEL-FBB-3665 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.