Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Capacitance | 6.8µF |
---|---|
Capacitance Tolerance | ± 5% |
Capacitor Dielectric Type | Polypropylene (PP) |
Voltage Rating | 250V |
Life Time @ Temperature | (Not Applicable) |
Capacitor Terminals | Radial Leaded |
Where can I find additional details, specifications and documents for a DEL-ECWF2685JA?
Additional datasheets, footprints and schematics for DEL-ECWF2685JA are listed on our Part Details page. You can also find images and similar parts to DEL-ECWF2685JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-ECWF2685JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-ECWF2685JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-ECWF2685JA fall under?
The DEL-ECWF2685JA is listed under Electronic & Electrical Components > Capacitors > Other Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DEL-ECWF2685JA when available in the Other Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-ECWF2685JA you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-ECWF2685JA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-ECWF2685JA have stock available?
There is no stock from authorised distributors for DEL-ECWF2685JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-ECWF2685JA often in real-time on the comparison pages.
What if I can't find stock of DEL-ECWF2685JA?
You can fill out our help required form which you can use to request a quote for DEL-ECWF2685JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.