Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Capacitance | 4.7µF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Dielectric Type | Polymer |
Voltage Rating | 100V |
ESR | 0.006ohm |
Life Time @ Temperature | 1000 hours @ 85°C |
Capacitor Case Style | DIP |
Where can I find additional details, specifications and documents for a DEL-475K100CS4G?
Additional datasheets, footprints and schematics for DEL-475K100CS4G are listed on our Part Details page. You can also find images and similar parts to DEL-475K100CS4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-475K100CS4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-475K100CS4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-475K100CS4G fall under?
The DEL-475K100CS4G is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to DEL-475K100CS4G when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-475K100CS4G you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-475K100CS4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-475K100CS4G have stock available?
There is no stock from authorised distributors for DEL-475K100CS4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-475K100CS4G often in real-time on the comparison pages.
What if I can't find stock of DEL-475K100CS4G?
You can fill out our help required form which you can use to request a quote for DEL-475K100CS4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.