Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dry Erase Surface |
---|---|
For Use With | Painted Drywall Painted Steel Glass Finished Wood Whiteboards/Chalkboards |
Product Range | - |
Dry Erase Surface, Whiteboard, 8 X4 | Newark Electronics |
Postit Super Sticky Dry Erase Surface, 4 ft x 8 ft (1.21 m x 2.43 m) | 3M DEF8X4 | RS Americas |
DRY ERASE SURFACE, WHITEBOARD, 8'X4' | element14 |
Where can I find additional details, specifications and documents for a DEF8X4?
Additional datasheets, footprints and schematics for DEF8X4 are listed on our Part Details page. You can also find images and similar parts to DEF8X4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEF8X4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEF8X4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEF8X4 fall under?
The DEF8X4 is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to DEF8X4 when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEF8X4 you can contact the distributor directly for product support, shipping queries etc.
Is the DEF8X4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEF8X4 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for DEF8X4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEF8X4 often in real-time on the comparison pages.
What if I can't find stock of DEF8X4?
You can fill out our help required form which you can use to request a quote for DEF8X4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.