Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | USB Debug Adaptor |
---|---|
For Use With | PCs USB Port and Target Board |
Features | Provides Interface Between PC's USB Port & Target Device's In-System Debug/Programming Circuitry |
Product Range | - |
Convert From | USB |
Convert To | Debugger Interface |
Development Tool Type | USB Debug Adaptor |
Kit Contents | USB Debug Adaptor 7" Ribbon Cable |
Kit Features | Supports both JTAG and C2 Debug Interfaces Power Provided to Adaptor from USB Connection to the PC |
Type | USB Debug Adapter |
USB debug adapter for C8051Fxxx MCU | RS |
ADAPTOR, USB, DEBUG, FOR C8051FXXX | element14 |
Adapter, Usb, Debug, For C8051Fxxx | Newark Electronics |
12 channel capacitive touch controller, I2C interface, buttons/slider | Symmetry Electronics |
Where can I find additional details, specifications and documents for a DEBUGADPTR1-USB?
Additional datasheets, footprints and schematics for DEBUGADPTR1-USB are listed on our Part Details page. You can also find images and similar parts to DEBUGADPTR1-USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEBUGADPTR1-USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEBUGADPTR1-USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEBUGADPTR1-USB fall under?
The DEBUGADPTR1-USB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DEBUGADPTR1-USB when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEBUGADPTR1-USB you can contact the distributor directly for product support, shipping queries etc.
Is the DEBUGADPTR1-USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEBUGADPTR1-USB have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Symmetry Electronics have stock available or on a lead time for DEBUGADPTR1-USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEBUGADPTR1-USB often in real-time on the comparison pages.
What if I can't find stock of DEBUGADPTR1-USB?
You can fill out our help required form which you can use to request a quote for DEBUGADPTR1-USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.