Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Filter Type | Band Pass |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 4.9GHz to 5.95GHz |
RF Filter Applications | WLAN |
Filter Case Style | 0805 [2012 Metric] |
RoHS Compliant | Yes |
Filter, Band Pass, 4.9Ghz To 5.95Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a DEA205425BT-1209B2?
Additional datasheets, footprints and schematics for DEA205425BT-1209B2 are listed on our Part Details page. You can also find images and similar parts to DEA205425BT-1209B2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEA205425BT-1209B2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEA205425BT-1209B2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEA205425BT-1209B2 fall under?
The DEA205425BT-1209B2 is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to DEA205425BT-1209B2 when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEA205425BT-1209B2 you can contact the distributor directly for product support, shipping queries etc.
Is the DEA205425BT-1209B2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DEA205425BT-1209B2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DEA205425BT-1209B2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEA205425BT-1209B2 often in real-time on the comparison pages.
What if I can't find stock of DEA205425BT-1209B2?
You can fill out our help required form which you can use to request a quote for DEA205425BT-1209B2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.