Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Band Pass |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 4.9GHz to 5.85GHz |
RF Filter Applications | WLAN |
Filter Case Style | 0603 [1608 Metric] |
RoHS Compliant | Yes |
Rf Filter, Band Pass, 4.9Ghz To 5.85Ghz Rohs Compliant: Yes |Tdk DEA165375BT-2122A1 | Newark Electronics |
RF FILTER, BAND PASS, 4.9GHZ TO 5.85GHZ | element14 |
Rf Filter, Band Pass, 4.9Ghz To 5.85Ghz Rohs | Future Electronics |
Multilayer Chip FilterBPF5374MHz50Ohm-40°C to 85°C4-Pin0603Blister Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a DEA165375BT-2122A1?
Additional datasheets, footprints and schematics for DEA165375BT-2122A1 are listed on our Part Details page. You can also find images and similar parts to DEA165375BT-2122A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEA165375BT-2122A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEA165375BT-2122A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEA165375BT-2122A1 fall under?
The DEA165375BT-2122A1 is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to DEA165375BT-2122A1 when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEA165375BT-2122A1 you can contact the distributor directly for product support, shipping queries etc.
Is the DEA165375BT-2122A1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DEA165375BT-2122A1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for DEA165375BT-2122A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEA165375BT-2122A1 often in real-time on the comparison pages.
What if I can't find stock of DEA165375BT-2122A1?
You can fill out our help required form which you can use to request a quote for DEA165375BT-2122A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.