Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Band Pass |
---|---|
No. of Pins | 3Pins |
Pass Band Frequency | 2.4GHz to 2.5GHz |
RF Filter Applications | Bluetooth, WLAN |
Filter Case Style | 0603 [1608 Metric] |
RoHS Compliant | Yes |
Rf Filter, Band Pass, 2.4Ghz To 2.5Ghz Rohs Compliant: Yes |Tdk DEA162450BT-2181D1 | Newark Electronics |
RF FILTER, BAND PASS, 2.4GHZ TO 2.5GHZ | element14 |
Signal Conditioning LTCC BAND PASS FLTR 2400-2500MHz | Future Electronics |
Multilayer Chip FilterBPF2450MHz50Ohm-40°C to 85°C3-Pin0603Blister Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a DEA162450BT-2181D1?
Additional datasheets, footprints and schematics for DEA162450BT-2181D1 are listed on our Part Details page. You can also find images and similar parts to DEA162450BT-2181D1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEA162450BT-2181D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEA162450BT-2181D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEA162450BT-2181D1 fall under?
The DEA162450BT-2181D1 is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to DEA162450BT-2181D1 when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEA162450BT-2181D1 you can contact the distributor directly for product support, shipping queries etc.
Is the DEA162450BT-2181D1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DEA162450BT-2181D1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for DEA162450BT-2181D1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEA162450BT-2181D1 often in real-time on the comparison pages.
What if I can't find stock of DEA162450BT-2181D1?
You can fill out our help required form which you can use to request a quote for DEA162450BT-2181D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.