Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
19,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
19,740
in stock
|
Buy Now | |
element14
from US$0.12
|
19,740
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
5,999
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
5,999
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now |
Filter Type | Band Pass |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 4.9GHz a 5.95GHz |
RF Filter Applications | WLAN |
Filter Case Style | 0402 [1005 Metric] |
RoHS Compliant | Yes |
Rf Filter, Band Pass, 4.9Ghz To 5.95Ghz Rohs Compliant: Yes |Tdk DEA105425BT-1293A1 | Newark Electronics |
RF FILTER, BAND PASS, 4.9GHZ TO 5.95GHZ | element14 |
RF FILTER BANDPASS 5.425GHZ 0402 | Rapid Electronics |
Multilayer Chip FilterBPF5.425GHz50Ohm-40°C to 85°C4-Pin0402Punched Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a DEA105425BT-1293A1?
Additional datasheets, footprints and schematics for DEA105425BT-1293A1 are listed on our Part Details page. You can also find images and similar parts to DEA105425BT-1293A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEA105425BT-1293A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEA105425BT-1293A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEA105425BT-1293A1 fall under?
The DEA105425BT-1293A1 is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to DEA105425BT-1293A1 when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEA105425BT-1293A1 you can contact the distributor directly for product support, shipping queries etc.
Is the DEA105425BT-1293A1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DEA105425BT-1293A1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for DEA105425BT-1293A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEA105425BT-1293A1 often in real-time on the comparison pages.
What if I can't find stock of DEA105425BT-1293A1?
You can fill out our help required form which you can use to request a quote for DEA105425BT-1293A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.